Panasonic Industrial Automation and Controls - Controllers - Liquid, Level SQ4-C11

Description
Win Source Part Number: 1166887-SQ4-C11 Category: Industrial Automation and Controls>Controllers - Liquid, Level Series: SQ4 Type: Leak Detection Termination Style: Screw Terminal Features: Alarm Leak - Audible and Contact and LED Indication, Two Stage Package: Box Standard Package: 1 Output Type: Solid State Weight: 0.375 lb (170.1 g) Voltage - Supply: 24VDC Mounting Type: DIN Rail Temperature Range - Operating: -10°C ~ 55°C Alternative Parts (Cross-Reference): SQ4C11; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 9030.33.3800 Mfr: Panasonic Industrial Automation Sales Other Names: SQ4-C11-ND,1110-2863 Base Product Number: SQ4-C1
Request a Quote Datasheet
Description
Win Source Part Number: 1166887-SQ4-C11 Category: Industrial Automation and Controls>Controllers - Liquid, Level Series: SQ4 Type: Leak Detection Termination Style: Screw Terminal Features: Alarm Leak - Audible and Contact and LED Indication, Two Stage Package: Box Standard Package: 1 Output Type: Solid State Weight: 0.375 lb (170.1 g) Voltage - Supply: 24VDC Mounting Type: DIN Rail Temperature Range - Operating: -10°C ~ 55°C Alternative Parts (Cross-Reference): SQ4C11; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 9030.33.3800 Mfr: Panasonic Industrial Automation Sales Other Names: SQ4-C11-ND,1110-2863 Base Product Number: SQ4-C1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Controllers - Liquid, Level - 1166887-SQ4-C11 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Controllers - Liquid, Level
1166887-SQ4-C11
Industrial Automation and Controls - Controllers - Liquid, Level 1166887-SQ4-C11
Win Source Part Number: 1166887-SQ4-C11 Category: Industrial Automation and Controls>Controllers - Liquid, Level Series: SQ4 Type: Leak Detection Termination Style: Screw Terminal Features: Alarm Leak - Audible and Contact and LED Indication, Two Stage Package: Box Standard Package: 1 Output Type: Solid State Weight: 0.375 lb (170.1 g) Voltage - Supply: 24VDC Mounting Type: DIN Rail Temperature Range - Operating: -10°C ~ 55°C Alternative Parts (Cross-Reference): SQ4C11; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 9030.33.3800 Mfr: Panasonic Industrial Automation Sales Other Names: SQ4-C11-ND,1110-2863 Base Product Number: SQ4-C1

Win Source Part Number: 1166887-SQ4-C11
Category: Industrial Automation and Controls>Controllers - Liquid, Level
Series: SQ4
Type: Leak Detection
Termination Style: Screw Terminal
Features: Alarm Leak - Audible and Contact and LED Indication, Two Stage
Package: Box
Standard Package: 1
Output Type: Solid State
Weight: 0.375 lb (170.1 g)
Voltage - Supply: 24VDC
Mounting Type: DIN Rail
Temperature Range - Operating: -10°C ~ 55°C
Alternative Parts (Cross-Reference): SQ4C11;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9030.33.3800
Mfr: Panasonic Industrial Automation Sales
Other Names: SQ4-C11-ND,1110-2863
Base Product Number: SQ4-C1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1166887-SQ4-C11
Product Name Industrial Automation and Controls - Controllers - Liquid, Level
Supply Voltage Other; 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 702-SI3050-E1-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Power Switch ICs - 2238491P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TSDSO
View Details
2 suppliers
 - 26LS31/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
3 suppliers