Power Field-Effect Transistor, 25A I(D), 30V, 0.0025ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, HSO8-F4-B, SC-111BC, 8 PIN Product overview: SK8603140L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25A, 30V, 0.0025ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25A, 30V, 0.0025ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SK8603140L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1278204-SK8603140L
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 25A (Ta), 103A (Tc)
Rds On (Max) @ Id, Vgs: 2.2mOhm @ 23A, 10V
Vgs(th) (Max) @ Id: 3V @ 5.85mA
Power Dissipation (Max): 2.5W (Ta), 40W (Tc)
Package / Case: 8-PowerSMD, Flat Leads
Supplier Device Package: HSO8-F4-B
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 6860 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Panasonic Electronic Components
Other Names: P16267CT,P16267TR,P1
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET N-CH 30V 25A 8HSO
MOSFET N-CH 30V 25A 8HSO
MOSFET 30V N-ch Power MOSFET 6.15x5.1mm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SK8603140L | 1278204-SK8603140L | SK8603140L | SK8603140L | SK8603140L |
| Product Name | N-Channel 25A 30V 0.0025ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 2500 milliwatts | 2500 milliwatts | |||
| TJ | -40 C (-40 F) | 150 C (302 F) | |||
| Package Type | SOT3 | 8-PowerSMD, Flat Leads | 8-PowerSMD, Flat Leads |