Panasonic Stepper Motors SH2281-5771

Description
Sanyo Denki SH2281-5771 Stepper Motor
Request a Quote
Description
Sanyo Denki SH2281-5771 Stepper Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2193046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Stepper Motors
2193046
Stepper Motors 2193046
Sanyo Denki SH2281-5771 Stepper Motor

Sanyo Denki SH2281-5771 Stepper Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Stepper Motors (rotary)
Product Number 2193046
Product Name Stepper Motors
Holding Torque 10 In-oz (7 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 1805295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 991 In-oz (700 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
Brushless DC-Flat Motors Series 1509 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.5041 in-oz/amp (3.56 mN-m/amp)
Rotor Inertia 9.77E-6 oz-in-sec² (6.90E-5 kg-cm²)
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
 - PST.24BE1901-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
Step Angle 5.62 to 64.00 degrees
View Details