General Purpose Relays Safety Relay 24VDC 3 Form A 3 Form B
SF Relay Slim t RoHS Compliant: Yes
RELAY SAFETY 6PST 6A 24V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | SFS6-L-DC24V | 11N5924 | SFS6-L-DC24V |
| Product Name | General Purpose Relays | Sf Relay Slim T Rohs Compliant Panasonic | Safety Relays |
| Relay Type | General |