Panasonic Force Guided Relays SFN4D-DC24V

Description
PCB flat safety relay,4PNO,DPNC,8A,2 4Vdc
Request a Quote Datasheet
Description
PCB flat safety relay,4PNO,DPNC,8A,2 4Vdc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Guided Relays - 6996178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Force Guided Relays
6996178
Force Guided Relays 6996178
PCB flat safety relay,4PNO,DPNC,8A,2 4Vdc

PCB flat safety relay,4PNO,DPNC,8A,24Vdc

Supplier's Site
Force Guided Relays - 1738962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Force Guided Relays
1738962
Force Guided Relays 1738962
PCB flat safety relay,4PNO,DPNC,8A,2 4Vdc

PCB flat safety relay,4PNO,DPNC,8A,24Vdc

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
SFN4D-DC24V
General Purpose Relays SFN4D-DC24V
General Purpose Relays Safety Relay 24VDC 4 Form A 2 Form B

General Purpose Relays Safety Relay 24VDC 4 Form A 2 Form B

Buy Now Datasheet
Safety Relay, 4Pst-No, Dpst-Nc, 250V, 8A; Coil Voltage Panasonic - 71Y9288 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, 4Pst-No, Dpst-Nc, 250V, 8A; Coil Voltage Panasonic
71Y9288
Safety Relay, 4Pst-No, Dpst-Nc, 250V, 8A; Coil Voltage Panasonic 71Y9288
SAFETY RELAY, 4PST-NO, DPST-NC, 250V, 8A; Coil Voltage:24VDC; Contact Configuration:4PST-N O, DPST-NC; Product Range:SFN4D Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

SAFETY RELAY, 4PST-NO, DPST-NC, 250V, 8A; Coil Voltage:24VDC; Contact Configuration:4PST-NO, DPST-NC; Product Range:SFN4D Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

Supplier's Site
Relay, Safety, 4No, Dpst-Nc, 250Vac, 8A; Coil Voltage Panasonic - 90R0558 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 4No, Dpst-Nc, 250Vac, 8A; Coil Voltage Panasonic
90R0558
Relay, Safety, 4No, Dpst-Nc, 250Vac, 8A; Coil Voltage Panasonic 90R0558
RELAY, SAFETY, 4NO, DPST-NC, 250VAC, 8A; Coil Voltage:24VDC; Contact Configuration:4PST-N O, DPST-NC; Product Range:-; Relay Mounting:Through Hole; Contact Current:8A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes

RELAY, SAFETY, 4NO, DPST-NC, 250VAC, 8A; Coil Voltage:24VDC; Contact Configuration:4PST-NO, DPST-NC; Product Range:-; Relay Mounting:Through Hole; Contact Current:8A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Safety Relays - SFN4D-DC24V - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
SFN4D-DC24V
Safety Relays SFN4D-DC24V
RELAY SAFETY 6PST 8A 24V

RELAY SAFETY 6PST 8A 24V

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electromechanical Relays Electromechanical Relays Safety Relays Safety Relays
Product Number 6996178 SFN4D-DC24V 71Y9288 SFN4D-DC24V
Product Name Force Guided Relays General Purpose Relays Safety Relay, 4Pst-No, Dpst-Nc, 250V, 8A; Coil Voltage Panasonic Safety Relays
Mounting PCBoard; Pcb mount PCBoard; Through Hole Through Hole
Poles Double Pole (DP); Four Pole (4P)
Throw Single Throw
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

35A/40A Automotive Relay - CHAA4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Relays - Solid State Relays - 2SMES-01 - Acme Chip Technology Co., Limited
Specs
Mounting Surface Mount
View Details
2 suppliers
Relay module - 789-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FBR57 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details