Safety Control Relay with up to 8 form X or 8 form Y contact arrangements, featuring Ag contacts for AC and DC switching, rated for 24V AC or DC pilot duty. The device is designed for safety-critical applications and conforms to IEC control relay standards.
Safety Control Relay, 8 Pole, 3 N.O. / 1 N.C. Base, 3 N.O. / 1 N.C. Auxiliary, 230-240V 50Hz
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 700S-CF620VAC |
| Product Name | Safety Industrial Relay |
| AC Coil Voltage | 230 to 240 volts |