Panasonic
Machine Safety - Light Curtains, Light Grids
SF2B-H24-P
Description
Light Curtain 27mm Hand
Request a Quote
Email Supplier
Datasheet
Description
Light Curtain 27mm Hand
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Curtains |
|
Product Number
|
1110-2811-ND |
|
Product Name
|
Machine Safety - Light Curtains, Light Grids |
|
Protection Height
|
18.58 inch (472 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Spanning Distance
0.0 to 236 inch (0.0 to 6000 mm)
Protection Height
53.54 inch (1360 mm)
Response Time
18 milliseconds
View Details
3 suppliers
Protection Height
50.79 inch (1290 mm)
Operating Temperature
14 to 122 F (-10 to 50 C)
View Details
Intellisense Microelectronics Ltd.
Spanning Distance
3.94 to 39.37 inch (100 to 1000 mm)
Protection Height
3.94 to 5.91 inch (100 to 150 mm)
Sensitivity or Resolution
0.2756 to 0.4724 inch (7 to 12 mm)
View Details