Panasonic N-Channel 10A 30V MOSFET Transistor SC8673010L

Description
Small Signal Field-Effect Transistor, 10A I(D), 30V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HSO8-F3-B, 8 PIN Product overview: SC8673010L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10A, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SC8673010L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, 10A I(D), 30V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HSO8-F3-B, 8 PIN Product overview: SC8673010L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10A, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SC8673010L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 10A 30V MOSFET Transistor
289-SC8673010L
N-Channel 10A 30V MOSFET Transistor 289-SC8673010L
Small Signal Field-Effect Transistor, 10A I(D), 30V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HSO8-F3-B, 8 PIN Product overview: SC8673010L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10A, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SC8673010L can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 10A I(D), 30V, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HSO8-F3-B, 8 PIN Product overview: SC8673010L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10A, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SC8673010L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278569-SC8673010L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278569-SC8673010L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278569-SC8673010L
Win Source Part Number: 1278569-SC8673010L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Asymmetrical FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 16A, 40A Rds On (Max) @ Id, Vgs: 10mOhm @ 8A, 10V Vgs(th) (Max) @ Id: 3V @ 4.38mA Power - Max: 1.7W, 2.5W Package / Case: 8-PowerSMD, Flat Leads Supplier Device Package: HSO8-F3-B Gate Charge (Qg) (Max) @ Vgs: 6.3nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 5180pF @ 10V Temperature Range - Operating: -40°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Panasonic Electronic Components Other Names: P16272CT,P16272TR,P1 6272DKR

Win Source Part Number: 1278569-SC8673010L
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 16A, 40A
Rds On (Max) @ Id, Vgs: 10mOhm @ 8A, 10V
Vgs(th) (Max) @ Id: 3V @ 4.38mA
Power - Max: 1.7W, 2.5W
Package / Case: 8-PowerSMD, Flat Leads
Supplier Device Package: HSO8-F3-B
Gate Charge (Qg) (Max) @ Vgs: 6.3nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 5180pF @ 10V
Temperature Range - Operating: -40°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Panasonic Electronic Components
Other Names: P16272CT,P16272TR,P16272DKR

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Dual N-ch Power MOSFET 6.15x5.1mm

MOSFET 30V Dual N-ch Power MOSFET 6.15x5.1mm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SC8673010L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SC8673010L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SC8673010L
MOSFET 2N-CH 30V 16A/40A 8-HSO

MOSFET 2N-CH 30V 16A/40A 8-HSO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-SC8673010L 1278569-SC8673010L SC8673010L SC8673010L
Product Name N-Channel 10A 30V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers