Panasonic Stepper Motors SA1-SF2424-10B11

Description
Sanyo Denki SF2424-10B11 Stepper Motor
Request a Quote
Description
Sanyo Denki SF2424-10B11 Stepper Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2369018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Stepper Motors
2369018
Stepper Motors 2369018
Sanyo Denki SF2424-10B11 Stepper Motor

Sanyo Denki SF2424-10B11 Stepper Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Stepper Motors (rotary)
Product Number 2369018
Product Name Stepper Motors
Holding Torque 113 In-oz (80 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
 - PST.57HB3250-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 4.8 amps
Rotor Inertia 0.0042 oz-in-sec² (0.0298 kg-cm²)
View Details
DC-Micromotors Series 3863 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 11.29 in-oz/amp (79.7 mN-m/amp)
Rotor Inertia 0.0016 oz-in-sec² (0.0115 kg-cm²)
View Details
Stepper Motors - 1805278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 22 In-oz (16 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details