RELAY GEN PURPOSE 4PST 4A 12V
General Purpose Relays RELAY LATCH 4A 12VDC AMBER PCB
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | S4EB-L-12V | S4EB-L-12V | 11N6041 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | S Relay Panasonic |
| Throw | Single Throw | ||
| DC Coil Voltage | 12 volts | 12 volts | |
| Mounting | Through Hole |