Panasonic Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic S4-DC24V

Description
RELAY, 4PST-NO, 250VAC, 30VDC, 4A; Contact Configuration:4PST-N O; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:SolderRoHS Compliant: Yes
Description
RELAY, 4PST-NO, 250VAC, 30VDC, 4A; Contact Configuration:4PST-N O; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:SolderRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic - 24M8058 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic
24M8058
Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic 24M8058
RELAY, 4PST-NO, 250VAC, 30VDC, 4A; Contact Configuration:4PST-N O; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:SolderRoHS Compliant: Yes

RELAY, 4PST-NO, 250VAC, 30VDC, 4A; Contact Configuration:4PST-NO; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 24M8058
Product Name Relay, 4Pst-No, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays, Over 2 Amps - 1393225-9-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Power Relays - 2481654 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Coil Voltage 24 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details