Gold Clad Silver Alloy Contact , 192 mW (Nom.) , Relay
RELAY GEN PURPOSE 4PST 4A 5V
General Purpose Relays 4A 5VDC 2P-NO 2P-NC AMBER SEAL PCB
RELAY, DPST, 250VAC, 30VDC, 4A; Contact Configuration:DPST; Coil Voltage:5VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 70158294 | S2EB-5V | S2EB-5V | 46F5812 |
| Product Name | Relay;E-Mech;Gen Purp;DPST-NO, DPST-NC;Cur-Rtg 4/3AAC/ADC;Ctrl-V 5DC;PCB Mnt | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpst, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Single Throw | Single Throw | Single Throw | |
| Approvals | UL, CSA | RoHS |