Panasonic Relay, 2No, 2Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic S2-L2-DC24V

Description
RELAY, 2NO, 2NC, 250VAC, 30VDC, 4A; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet
Description
RELAY, 2NO, 2NC, 250VAC, 30VDC, 4A; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 2No, 2Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic - 24M8045 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 2No, 2Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic
24M8045
Relay, 2No, 2Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic 24M8045
RELAY, 2NO, 2NC, 250VAC, 30VDC, 4A; Contact Configuration:DPST-N O, DPST-NC; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, 2NO, 2NC, 250VAC, 30VDC, 4A; Contact Configuration:DPST-NO, DPST-NC; Coil Voltage:24VDC; Contact Current:4A; Product Range:S Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 24M8045
Product Name Relay, 2No, 2Nc, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic
Features Latching
Poles Double Pole (DP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Dpdt, 250Vac, 12A; Contact Configuration Finder - 08X7212 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Electromechanical Relays & Contactors - 1-1393219-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
60A High Voltage Direct Current Relay - CHEV-NA60 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details