Panasonic Time Delay Relays S1DX-A4C3M-DC125V

Description
On-Delay Time Delay Relay 4PDT (4 Form C) 0.1 Min ~ 3 Min Delay 5A @ 250VAC Socketable
Description
On-Delay Time Delay Relay 4PDT (4 Form C) 0.1 Min ~ 3 Min Delay 5A @ 250VAC Socketable
Datasheet
Datasheet Summary
Powered by GS/AI

The S1DX-A4C3M-DC125V is a time delay relay from Quarktwin Technology Ltd. designed for various applications requiring precise timing control. It features a delay range of 0.1 to 3 minutes and operates with a 125V DC power supply. The relay is equipped with four operation modes: Power ON-delay, Power flicker, Power one-shot, and Power one-cycle, providing flexibility for different timing needs. It has a compact size and includes a large dial for improved visibility and operability, along with an LED display for easy operation checks. The relay is RoHS compliant and can be mounted using a dedicated frame for panel installation. It is suitable for applications that require reliable timing functions and can handle a load of up to 5A at 250VAC.

Datasheet Summary
Powered by GS/AI

The S1DX-A4C3M-DC125V is a time delay relay from Quarktwin Technology Ltd. designed for various applications requiring precise timing control. It features a delay range of 0.1 to 3 minutes and operates with a 125V DC power supply. The relay is equipped with four operation modes: Power ON-delay, Power flicker, Power one-shot, and Power one-cycle, providing flexibility for different timing needs. It has a compact size and includes a large dial for improved visibility and operability, along with an LED display for easy operation checks. The relay is RoHS compliant and can be mounted using a dedicated frame for panel installation. It is suitable for applications that require reliable timing functions and can handle a load of up to 5A at 250VAC.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - S1DX-A4C3M-DC125V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
S1DX-A4C3M-DC125V
Time Delay Relays S1DX-A4C3M-DC125V
On-Delay Time Delay Relay 4PDT (4 Form C) 0.1 Min ~ 3 Min Delay 5A @ 250VAC Socketable

On-Delay Time Delay Relay 4PDT (4 Form C) 0.1 Min ~ 3 Min Delay 5A @ 250VAC Socketable

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Time Delay Relays
Product Number S1DX-A4C3M-DC125V
Product Name Time Delay Relays
Time Ranges 0.1 Min ~ 3 Min
Mounting Socket or Plug-in Style; Socketable
Timer Type ON-Delay
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.01 - Time switches 16A - 120182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSG3BU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 3586888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details