The S1DX-A2C5S-DC12V is a time delay relay from Quarktwin Technology Ltd. designed for DC applications with a voltage rating of 12V. It features a time range of 0.2 to 5 seconds, making it suitable for applications requiring precise timing control. The relay operates in multiple modes, including Power ON-delay, which allows for flexibility in various circuit designs. It is equipped with a large dial for improved visibility and ease of operation, along with an LED display for quick status checks. The product is RoHS compliant, ensuring it meets environmental standards. Additionally, a mounting frame is available for straightforward panel installation. This relay is part of a series that includes various time ranges and operation modes, providing options for different project requirements.
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | S1DX-A2C5S-DC12V |
| Product Name | Time Delay Relays |