Panasonic Time Delay Relays S1DX-A2C30S-DC24V

Description
Time Delay Relay Delay
Description
Time Delay Relay Delay
Datasheet
Datasheet Summary
Powered by GS/AI

The S1DX-A2C30S-DC24V is a time delay relay from Quarktwin Technology Ltd. designed for various timing applications. It features a time range of 1 to 30 seconds, making it suitable for tasks requiring precise timing control. The relay operates in four modes: Power ON-delay, Power flicker, Power one-shot, and Power one-cycle, providing flexibility for different operational needs. It includes a large dial for improved visibility and an LED display for easy operation checks. The relay is RoHS compliant and can be mounted easily with an available frame for panel installation. This product is ideal for engineers looking for a reliable and versatile timing solution in their projects.

Datasheet Summary
Powered by GS/AI

The S1DX-A2C30S-DC24V is a time delay relay from Quarktwin Technology Ltd. designed for various timing applications. It features a time range of 1 to 30 seconds, making it suitable for tasks requiring precise timing control. The relay operates in four modes: Power ON-delay, Power flicker, Power one-shot, and Power one-cycle, providing flexibility for different operational needs. It includes a large dial for improved visibility and an LED display for easy operation checks. The relay is RoHS compliant and can be mounted easily with an available frame for panel installation. This product is ideal for engineers looking for a reliable and versatile timing solution in their projects.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - S1DX-A2C30S-DC24V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
S1DX-A2C30S-DC24V
Time Delay Relays S1DX-A2C30S-DC24V
Time Delay Relay Delay

Time Delay Relay Delay

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Time Delay Relays
Product Number S1DX-A2C30S-DC24V
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Tube Base Timing Relay - 700-HTF12030MU120 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.62 - Digital time switch 16A - 126282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
 - 3587235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details