Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089093-RSN35H1
Length: 63.5 mm
Height: 31.75 mm
Weight: 21.500278 g
Width: 44.45 mm
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1089093-RSN35H1 |
| Product Name | OEM Parts - OEM Parts (O - R) - RSN35H1 |