Panasonic Sensors, Transducers - Optical Sensors - Phototransistors PNA1608L

Description
Win Source Part Number: 1085196-PNA1608L Category: Sensors, Transducers>Optical Sensors - Phototransistors Orientation: Side View Standard Package: 1,000 Wavelength: 800nm Mounting Type: Through Hole Package / Case: Radial ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.7080 Mfr: Panasonic Electronic Components Other Names: PNA1608L-NDR,PN150L, PN150L-ND Base Product Number: PNA1608 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1085196-PNA1608L Category: Sensors, Transducers>Optical Sensors - Phototransistors Orientation: Side View Standard Package: 1,000 Wavelength: 800nm Mounting Type: Through Hole Package / Case: Radial ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.7080 Mfr: Panasonic Electronic Components Other Names: PNA1608L-NDR,PN150L, PN150L-ND Base Product Number: PNA1608 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Phototransistors - PNA1608L - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
PNA1608L
Sensors, Transducers - Optical Sensors - Phototransistors PNA1608L
Win Source Part Number: 1085196-PNA1608L Category: Sensors, Transducers>Optical Sensors - Phototransistors Orientation: Side View Standard Package: 1,000 Wavelength: 800nm Mounting Type: Through Hole Package / Case: Radial ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.7080 Mfr: Panasonic Electronic Components Other Names: PNA1608L-NDR,PN150L, PN150L-ND Base Product Number: PNA1608 Product Status: Obsolete

Win Source Part Number: 1085196-PNA1608L
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Orientation: Side View
Standard Package: 1,000
Wavelength: 800nm
Mounting Type: Through Hole
Package / Case: Radial
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.7080
Mfr: Panasonic Electronic Components
Other Names: PNA1608L-NDR,PN150L,PN150L-ND
Base Product Number: PNA1608
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Phototransistors
Product Number PNA1608L
Product Name Sensors, Transducers - Optical Sensors - Phototransistors
Phototransistor Type Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details
1.6X0.8MM SMD PHOTOTRANSISTOR - AP1608P1C - Kingbright Corporation
Specs
Phototransistor Type Phototransistor
View Details
Radiation Tolerant Hermetic Silicon Phototransistor - IB14G3 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details