TE Connectivity Time Delay Relays 1437446-5

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 5 - 50 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 114.8 x 65.3 x 71.9 MM  [4.523 x 2.572 x 2.832 INCH ] Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 24 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Bracket Operation/Applicatio n Mode of Operation : On-Delay Option : Hermetically Sealed Enclosure Other Repeatability (Max) : ±5% Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -30 - 75
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 5 - 50 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 114.8 x 65.3 x 71.9 MM  [4.523 x 2.572 x 2.832 INCH ] Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 24 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Bracket Operation/Applicatio n Mode of Operation : On-Delay Option : Hermetically Sealed Enclosure Other Repeatability (Max) : ±5% Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -30 - 75
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1437446-5 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1437446-5
Time Delay Relays 1437446-5
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 5 - 50 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 114.8 x 65.3 x 71.9 MM  [4.523 x 2.572 x 2.832 INCH ] Electrical Characteristics Actuating System : DC Time Delay Relay Input Voltage (VDC) : 24 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Bracket Operation/Applicatio n Mode of Operation : On-Delay Option : Hermetically Sealed Enclosure Other Repeatability (Max) : ±5% Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -30 - 75

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Delay Time : 5 - 50 seconds
  • Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC
  • Type of Control : Knob

Dimensions


  • Dimensions (L x W x H) (Approximate) : 114.8 x 65.3 x 71.9 MM  [4.523 x 2.572 x 2.832 INCH ]

Electrical Characteristics


  • Actuating System : DC
  • Time Delay Relay Input Voltage (VDC) : 24

Mechanical Attachment


  • Time Delay Relay Mounting Type : Mounting Bracket

Operation/Application


  • Mode of Operation : On-Delay
  • Option : Hermetically Sealed Enclosure

Other


  • Repeatability (Max) : ±5%

Product Type Features


  • Magnetic Blow-Out Device : Without
  • Product Category : Electromechanical Relays
  • Product Type : Relay
  • Relay Type : Time Delay

Termination Features


  • Termination Type : Screw Terminals

Usage Conditions


  • Operating Temperature Range (DEGC) : -30 - 75
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1437446-5
Product Name Time Delay Relays
Mounting Flange; Mounting Bracket
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1423173-4 - Quarktwin Technology Ltd.
Specs
Time Ranges 10 Sec ~ 100 Sec
Mounting Panel; Panel Mount
Timer Type ON-Delay
View Details
Time Delay Relays - 1755067-9 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details