Panasonic Timer/Counter PM4HW-H-AC240V

Description
ANALOG TIMER, PM4HW,TWIN TIMER,5 AMP,100/240 VAC,50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
ANALOG TIMER, PM4HW,TWIN TIMER,5 AMP,100/240 VAC,50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 3441793 - Radwell International
Willingboro, NJ, United States
Timer/Counter
3441793
Timer/Counter 3441793
ANALOG TIMER, PM4HW,TWIN TIMER,5 AMP,100/240 VAC,50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

ANALOG TIMER, PM4HW,TWIN TIMER,5 AMP,100/240 VAC,50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Analogue Timer, Dpdt, 240V; Product Range Panasonic - 10C9055 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Timer, Dpdt, 240V; Product Range Panasonic
10C9055
Analogue Timer, Dpdt, 240V; Product Range Panasonic 10C9055
ANALOGUE TIMER, DPDT, 240V; Product Range:PM4H-W Series; Timer Functions:Repeat Cycle; No. of Timing Ranges:16Ranges; Time Min:1s; Time Max:500h; Timer Output:Solid State; Supply Voltage Max:240V; Current Rating Nom:5A RoHS Compliant: Yes

ANALOGUE TIMER, DPDT, 240V; Product Range:PM4H-W Series; Timer Functions:Repeat Cycle; No. of Timing Ranges:16Ranges; Time Min:1s; Time Max:500h; Timer Output:Solid State; Supply Voltage Max:240V; Current Rating Nom:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electromechanical Timers Digital Timers
Product Number 3441793 10C9055
Product Name Timer/Counter Analogue Timer, Dpdt, 240V; Product Range Panasonic
Instrument Type Timer Timer
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Preset Timer Counter Tachometer - TC-Pro482CRD - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details
Type 14.11 - Electronic staircase timer 16 A - 141182300300 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Time Switches - 390769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
View Details