Panasonic Time Delay Relay, Dpdt, 500H, 24Vac/dc; Product Range Panasonic PM4HS-H-24V

Description
TIME DELAY RELAY, DPDT, 500H, 24VAC/DC; Product Range:PM4H-S Series; Timer Functions:On-Delay; No. of Timing Ranges:16Ranges; Time Min:1s; Time Max:500h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Current Rating Nom:5ARoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, DPDT, 500H, 24VAC/DC; Product Range:PM4H-S Series; Timer Functions:On-Delay; No. of Timing Ranges:16Ranges; Time Min:1s; Time Max:500h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Current Rating Nom:5ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 500H, 24Vac/dc; Product Range Panasonic - 16F1370 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 500H, 24Vac/dc; Product Range Panasonic
16F1370
Time Delay Relay, Dpdt, 500H, 24Vac/dc; Product Range Panasonic 16F1370
TIME DELAY RELAY, DPDT, 500H, 24VAC/DC; Product Range:PM4H-S Series; Timer Functions:On-Delay; No. of Timing Ranges:16Ranges; Time Min:1s; Time Max:500h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Current Rating Nom:5ARoHS Compliant: Yes

TIME DELAY RELAY, DPDT, 500H, 24VAC/DC; Product Range:PM4H-S Series; Timer Functions:On-Delay; No. of Timing Ranges:16Ranges; Time Min:1s; Time Max:500h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Current Rating Nom:5ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 16F1370
Product Name Time Delay Relay, Dpdt, 500H, 24Vac/dc; Product Range Panasonic
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data

Similar Products

HK-47 AC, DC Series -  - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.81 - Electronic staircase timer 16A - 148182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Clocks - 2731675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details