Panasonic Photoelectric PM2LH10

Description
SENSOR, DIFFUSE, 8MM, NPN, CONNECTOR, CONV TOP, NPN, 2.5 TO 8MM, 100MA, 5-24VDC. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SENSOR, DIFFUSE, 8MM, NPN, CONNECTOR, CONV TOP, NPN, 2.5 TO 8MM, 100MA, 5-24VDC. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 24374824 - Radwell International
Willingboro, NJ, United States
Photoelectric
24374824
Photoelectric 24374824
SENSOR, DIFFUSE, 8MM, NPN, CONNECTOR, CONV TOP, NPN, 2.5 TO 8MM, 100MA, 5-24VDC. FREE 2 YEAR RADWELL WARRANTY

SENSOR, DIFFUSE, 8MM, NPN, CONNECTOR, CONV TOP, NPN, 2.5 TO 8MM, 100MA, 5-24VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor, Diffuse, 8Mm, Npn, Connector; Sensor Output Panasonic - 09X0448 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Diffuse, 8Mm, Npn, Connector; Sensor Output Panasonic
09X0448
Sensor, Diffuse, 8Mm, Npn, Connector; Sensor Output Panasonic 09X0448
SENSOR, DIFFUSE, 8MM, NPN, CONNECTOR; Sensor Output:NPN; Sensing Range Max:8mm; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:PM2 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

SENSOR, DIFFUSE, 8MM, NPN, CONNECTOR; Sensor Output:NPN; Sensing Range Max:8mm; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:PM2 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 24374824 09X0448
Product Name Photoelectric Sensor, Diffuse, 8Mm, Npn, Connector; Sensor Output Panasonic
Operation Distance 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 to 0.0984 inch (1.5 to 2.5 mm)
View Details
Proximity sensor - SIES-8M-PS-24V-K-7,5-OE - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers