Panasonic Photoelectric PM-Y44P

Description
DISCONTINUED BY MANUFACTURER, CABLE, Y-TYPE U-SHAPED 5MM, 5-24VDC, PNP, L-D/ON. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CABLE, Y-TYPE U-SHAPED 5MM, 5-24VDC, PNP, L-D/ON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 24152474 - Radwell International
Willingboro, NJ, United States
Photoelectric
24152474
Photoelectric 24152474
DISCONTINUED BY MANUFACTURER, CABLE, Y-TYPE U-SHAPED 5MM, 5-24VDC, PNP, L-D/ON. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CABLE, Y-TYPE U-SHAPED 5MM, 5-24VDC, PNP, L-D/ON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output - PM-Y44P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
PM-Y44P
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output PM-Y44P
SENSOR OPT SLOT PNP MODULE

SENSOR OPT SLOT PNP MODULE

Supplier's Site

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Proximity Sensors Proximity Sensors
Product Number 24152474 PM-Y44P
Product Name Photoelectric Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Continuous-Time Hall-Effect Latch - A1210LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Proximity sensor - SIEH-M12B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers