Panasonic Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-Y44 PM-Y44

Description
Manufacturer: Panasonic Industrial Automation Sales Win Source Part Number: 1089813-PM-Y44 Packaging: Bulk Type: Unamplified Response Time: 20μs Mounting: Chassis Mount Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Maximum Current Collector: 15mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Panasonic Industrial Automation Sales Win Source Part Number: 1089813-PM-Y44 Packaging: Bulk Type: Unamplified Response Time: 20μs Mounting: Chassis Mount Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Maximum Current Collector: 15mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-Y44 - 1089813-PM-Y44 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-Y44
1089813-PM-Y44
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-Y44 1089813-PM-Y44
Manufacturer: Panasonic Industrial Automation Sales Win Source Part Number: 1089813-PM-Y44 Packaging: Bulk Type: Unamplified Response Time: 20μs Mounting: Chassis Mount Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Maximum Current Collector: 15mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation

Manufacturer: Panasonic Industrial Automation Sales
Win Source Part Number: 1089813-PM-Y44
Packaging: Bulk
Type: Unamplified
Response Time: 20μs
Mounting: Chassis Mount
Sensing Method: Transmissive
Sensing Distance: 0.197" (5mm)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Maximum Current Collector: 15mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1089813-PM-Y44
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-Y44
Unlock Full Specs
to access all available technical data

Similar Products

2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details