Panasonic Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-K54 PM-K54

Description
Manufacturer: Panasonic Industrial Automation Sales Win Source Part Number: 792432-PM-K54 Series: PM-54 Packaging: Bulk Type: Unamplified Operating Temperature Range: -25°C ~ 55°C Package: Module, Wire Leads, Slot Type Response Time: 20μs Mounting: Chassis Mount Part Status: Obsolete(EOL) Output Configuration: NPN - Dark-ON/Light-ON - Selectable Sensing Method: Transmissive Family Name: PM-K54 Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 15mA Voltage - Collector Emitter Breakdown (Maximum): 30V Introduction Date: April 25, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Industrial Automation Sales Win Source Part Number: 792432-PM-K54 Series: PM-54 Packaging: Bulk Type: Unamplified Operating Temperature Range: -25°C ~ 55°C Package: Module, Wire Leads, Slot Type Response Time: 20μs Mounting: Chassis Mount Part Status: Obsolete(EOL) Output Configuration: NPN - Dark-ON/Light-ON - Selectable Sensing Method: Transmissive Family Name: PM-K54 Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 15mA Voltage - Collector Emitter Breakdown (Maximum): 30V Introduction Date: April 25, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-K54 - 792432-PM-K54 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-K54
792432-PM-K54
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-K54 792432-PM-K54
Manufacturer: Panasonic Industrial Automation Sales Win Source Part Number: 792432-PM-K54 Series: PM-54 Packaging: Bulk Type: Unamplified Operating Temperature Range: -25°C ~ 55°C Package: Module, Wire Leads, Slot Type Response Time: 20μs Mounting: Chassis Mount Part Status: Obsolete(EOL) Output Configuration: NPN - Dark-ON/Light-ON - Selectable Sensing Method: Transmissive Family Name: PM-K54 Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 15mA Voltage - Collector Emitter Breakdown (Maximum): 30V Introduction Date: April 25, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Industrial Automation Sales
Win Source Part Number: 792432-PM-K54
Series: PM-54
Packaging: Bulk
Type: Unamplified
Operating Temperature Range: -25°C ~ 55°C
Package: Module, Wire Leads, Slot Type
Response Time: 20μs
Mounting: Chassis Mount
Part Status: Obsolete(EOL)
Output Configuration: NPN - Dark-ON/Light-ON - Selectable
Sensing Method: Transmissive
Family Name: PM-K54
Sensing Distance: 0.197" (5mm)
Categories: Sensors, Transducers
Current - DC Forward (If) (Maximum): 50mA
Current - Collector (Ic) (Maximum): 15mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Introduction Date: April 25, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 792432-PM-K54
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-K54
Operating Temperature -25 to 55 C (-13 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1535 - 1-FS63RTS-1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 1897711 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
D6T MEMS Thermal Sensors - D6T-1A-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers