Panasonic Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-F44 PM-F44

Description
Manufacturer: Panasonic Industrial Automation Sales Win Source Part Number: 1089662-PM-F44 Packaging: Bulk Type: Unamplified Response Time: 20μs Mounting: Chassis Mount Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 55°C Maximum Current Collector: 15mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Industrial Automation Sales Win Source Part Number: 1089662-PM-F44 Packaging: Bulk Type: Unamplified Response Time: 20μs Mounting: Chassis Mount Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 55°C Maximum Current Collector: 15mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-F44 - 1089662-PM-F44 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-F44
1089662-PM-F44
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-F44 1089662-PM-F44
Manufacturer: Panasonic Industrial Automation Sales Win Source Part Number: 1089662-PM-F44 Packaging: Bulk Type: Unamplified Response Time: 20μs Mounting: Chassis Mount Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 55°C Maximum Current Collector: 15mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Industrial Automation Sales
Win Source Part Number: 1089662-PM-F44
Packaging: Bulk
Type: Unamplified
Response Time: 20μs
Mounting: Chassis Mount
Sensing Method: Transmissive
Sensing Distance: 0.197" (5mm)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 55°C
Maximum Current Collector: 15mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1089662-PM-F44
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-F44
Operating Temperature -25 to 55 C (-13 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1381276-A1156LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SSIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375889-TLE49644MXTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
3 suppliers
Line sensors, For spectrophotometry - S10124-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details