Panasonic Fixed Inductors - PCD1316 PCD1316

Description
Manufacturer: Panasonic Win Source Part Number: 725916-PCD1316 Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Reference case: BGA Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 725916-PCD1316 Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Reference case: BGA Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - PCD1316
725916-PCD1316
Fixed Inductors - PCD1316 725916-PCD1316
Manufacturer: Panasonic Win Source Part Number: 725916-PCD1316 Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Reference case: BGA Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 725916-PCD1316
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Reference case: BGA
Reference Date Code: 05+
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Inductor and Choke - 71-PCD1316 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-PCD1316
Inductor and Choke 71-PCD1316
Product overview: PCD1316 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PCD1316 can be used for catalog matching and distributor lookup.

Product overview: PCD1316 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PCD1316 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 725916-PCD1316 71-PCD1316
Product Name Fixed Inductors - PCD1316 Inductor and Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-026 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details