Panasonic Relay, Spst-No, 250Vac, 30Vdc, 3A; Contact Configuration Panasonic PA1A-12V-Y1

Description
RELAY, SPST-NO, 250VAC, 30VDC, 3A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:3A; Product Range:PA Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:5A RoHS Compliant: Yes
Datasheet
Description
RELAY, SPST-NO, 250VAC, 30VDC, 3A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:3A; Product Range:PA Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-No, 250Vac, 30Vdc, 3A; Contact Configuration Panasonic - 82H8374 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 3A; Contact Configuration Panasonic
82H8374
Relay, Spst-No, 250Vac, 30Vdc, 3A; Contact Configuration Panasonic 82H8374
RELAY, SPST-NO, 250VAC, 30VDC, 3A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:3A; Product Range:PA Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:5A RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 3A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:3A; Product Range:PA Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:5A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PA1A-12V-Y1
Relays - Power Relays, Over 2 Amps PA1A-12V-Y1
RELAY GEN PURPOSE SPST 5A 12V

RELAY GEN PURPOSE SPST 5A 12V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 82H8374 PA1A-12V-Y1
Product Name Relay, Spst-No, 250Vac, 30Vdc, 3A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Dpst-No, 250Vac, 16A; Contact Configuration Finder - 08X7046 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Single Throw
View Details
Power Relays - 2533530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays - 3650614 - RS Components, Ltd.
Aratas America LLC
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
4 suppliers