Panasonic General Purpose Relays NC4EBD-P-DC5V

Description
General Purpose Relays 4 Form C 5A 250VAC 5VDC
Datasheet
Description
General Purpose Relays 4 Form C 5A 250VAC 5VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
NC4EBD-P-DC5V
General Purpose Relays NC4EBD-P-DC5V
General Purpose Relays 4 Form C 5A 250VAC 5VDC

General Purpose Relays 4 Form C 5A 250VAC 5VDC

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - NC4EBD-P-DC5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
NC4EBD-P-DC5V
Relays - Power Relays, Over 2 Amps NC4EBD-P-DC5V
RELAY GEN PURPOSE 4PDT 5A 5V

RELAY GEN PURPOSE 4PDT 5A 5V

Supplier's Site
Relay, 4Pdt, 250Vac, 30Vdc, 2A; Contact Configuration Panasonic - 10C8532 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 30Vdc, 2A; Contact Configuration Panasonic
10C8532
Relay, 4Pdt, 250Vac, 30Vdc, 2A; Contact Configuration Panasonic 10C8532
RELAY, 4PDT, 250VAC, 30VDC, 2A; Contact Configuration:4PDT; Coil Voltage:5VDC; Contact Current:2A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 30VDC, 2A; Contact Configuration:4PDT; Coil Voltage:5VDC; Contact Current:2A; Product Range:NC Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number NC4EBD-P-DC5V NC4EBD-P-DC5V 10C8532
Product Name General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, 4Pdt, 250Vac, 30Vdc, 2A; Contact Configuration Panasonic
Relay Type General
Approvals RoHS RoHS
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Electromechanical Interface Relays - 1372128 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details