General Purpose Relays 4 Form C 5A 250VAC 48VDC
RELAY GEN PURPOSE 4PDT 5A 48V
RoHS Compliant:Yes RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | NC4D-DC48V | NC4D-DC48V | 10C8468 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Rohs Compliant Panasonic |
| Relay Type | General |