Panasonic Relays - Power Relays, Over 2 Amps NC2EBD-DC24V

Description
RELAY GEN PURPOSE DPDT 5A 24V
Datasheet
Description
RELAY GEN PURPOSE DPDT 5A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - NC2EBD-DC24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
NC2EBD-DC24V
Relays - Power Relays, Over 2 Amps NC2EBD-DC24V
RELAY GEN PURPOSE DPDT 5A 24V

RELAY GEN PURPOSE DPDT 5A 24V

Supplier's Site
Relay, Dpdt, 250Vac, 30Vdc, 3A; Contact Configuration Panasonic - 10C8358 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 3A; Contact Configuration Panasonic
10C8358
Relay, Dpdt, 250Vac, 30Vdc, 3A; Contact Configuration Panasonic 10C8358
RELAY, DPDT, 250VAC, 30VDC, 3A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:NC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 3A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:NC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
NC2EBD-DC24V
General Purpose Relays NC2EBD-DC24V
General Purpose Relays 5A 24V DPDT AMB SEAL VERTICAL PLUG-IN

General Purpose Relays 5A 24V DPDT AMB SEAL VERTICAL PLUG-IN

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number NC2EBD-DC24V 10C8358 NC2EBD-DC24V
Product Name Relays - Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 30Vdc, 3A; Contact Configuration Panasonic General Purpose Relays
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts 24 volts
Mounting Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data