General Purpose Relays 2 Form C 5A 250VAC 12VDC
RELAY GEN PURPOSE DPDT 5A 12V
RELAY ROHS COMPLIANT: YES
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | NC2EBD-DC12V | NC2EBD-DC12V | 10C8357 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay Rohs Compliant Panasonic |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| DC Coil Voltage | 12 volts | 12 volts |