Panasonic Relays - Power Relays, Over 2 Amps NC2D-DC12V

Description
RELAY GEN PURPOSE DPDT 5A 12V
Datasheet
Description
RELAY GEN PURPOSE DPDT 5A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - NC2D-DC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
NC2D-DC12V
Relays - Power Relays, Over 2 Amps NC2D-DC12V
RELAY GEN PURPOSE DPDT 5A 12V

RELAY GEN PURPOSE DPDT 5A 12V

Supplier's Site
Power Relay, 12Vdc, 5A, Dpdt, Plug-In; Contact Configuration Panasonic - 50B880 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 12Vdc, 5A, Dpdt, Plug-In; Contact Configuration Panasonic
50B880
Power Relay, 12Vdc, 5A, Dpdt, Plug-In; Contact Configuration Panasonic 50B880
POWER RELAY, 12VDC, 5A, DPDT, PLUG-IN; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:NC Series; Relay Mounting:Quick Connect; Coil Type:DC Monostable; Contact Voltage VAC:250VAC; Coil Current:30mA RoHS Compliant: Yes

POWER RELAY, 12VDC, 5A, DPDT, PLUG-IN; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:NC Series; Relay Mounting:Quick Connect; Coil Type:DC Monostable; Contact Voltage VAC:250VAC; Coil Current:30mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
NC2D-DC12V
General Purpose Relays NC2D-DC12V
General Purpose Relays 5A 12VDC DPDT VERTICAL PLUG-IN

General Purpose Relays 5A 12VDC DPDT VERTICAL PLUG-IN

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number NC2D-DC12V 50B880 NC2D-DC12V
Product Name Relays - Power Relays, Over 2 Amps Power Relay, 12Vdc, 5A, Dpdt, Plug-In; Contact Configuration Panasonic General Purpose Relays
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 12 volts 12 volts 12 volts
Mounting Socket or Plug-in Style; Socketable Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

industrial relay - 700-CFM310KF - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay module - 288-437 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers