Panasonic N-Channel SMD 40V 7A MOSFET Transistor MTM982400BBF

Description
N-Channel MOSFET, 40V, 7A, 23mR, SMD Product overview: MTM982400BBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 40V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTM982400BBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 40V, 7A, 23mR, SMD Product overview: MTM982400BBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 40V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTM982400BBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel SMD 40V 7A MOSFET Transistor
278-MTM982400BBF
N-Channel SMD 40V 7A MOSFET Transistor 278-MTM982400BBF
N-Channel MOSFET, 40V, 7A, 23mR, SMD Product overview: MTM982400BBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 40V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTM982400BBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 40V, 7A, 23mR, SMD Product overview: MTM982400BBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 40V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTM982400BBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM982400BBF - 886474-MTM982400BBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM982400BBF
886474-MTM982400BBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM982400BBF 886474-MTM982400BBF
Manufacturer: Panasonic Win Source Part Number: 886474-MTM982400BBF Operating Temperature Range: 150°C (TJ) Features: N-Channel 40 V 7A (Ta) 2W (Ta) Surface Mount SO8-F1-B Package: Reel - TR Package: 8-SMD, Flat Lead Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SO8-F1-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: MTM982400BBFTR, MTM982400BBFDKR, MTM982400BBFCT

Manufacturer: Panasonic
Win Source Part Number: 886474-MTM982400BBF
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 40 V 7A (Ta) 2W (Ta) Surface Mount SO8-F1-B
Package: Reel - TR
Package: 8-SMD, Flat Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SO8-F1-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: MTM982400BBFTR, MTM982400BBFDKR, MTM982400BBFCT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MTM982400BBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MTM982400BBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MTM982400BBF
MOSFET N-CH 40V 7A SO8-F1-B

MOSFET N-CH 40V 7A SO8-F1-B

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NCH MOS FET FLT LD 5.0x6.0mm

MOSFET NCH MOS FET FLT LD 5.0x6.0mm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-MTM982400BBF 886474-MTM982400BBF MTM982400BBF MTM982400BBF
Product Name N-Channel SMD 40V 7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM982400BBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFZ24NS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers