Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1081097-MTM981400BBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SO8-F1-B
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 7A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Input Capacitance: 2700pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Power Field-Effect Transistor, 7A I(D), 40V, 0.025ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, SO8-F1-B, SC-111AA, 8 PIN Product overview: MTM981400BBF from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 7A, 40V, 0.025ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7A, 40V, 0.025ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MTM981400BBF can be used for catalog matching and distributor lookup.
MOSFET P-CH 40V 7A SO8-F1-B
MOSFET PCH MOS FET FLT LD 5.0x6.0mm
MOSFET P-CH 40V 7A SO8-F1-B
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1081097-MTM981400BBF | 278-MTM981400BBF | MTM981400BBF | MTM981400BBF | MTM981400BBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM981400BBF | P-Channel 7A 40V 0.025ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | ||
| V(BR)DSS | 40 volts | 40 volts | |||
| PD | 2000 milliwatts | 2000 milliwatts | 2000 milliwatts | ||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) |