Panasonic TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM763200L MTM763200L

Description
Manufacturer: Panasonic Win Source Part Number: 711469-MTM763200L Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SOT Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 711469-MTM763200L Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SOT Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM763200L - 711469-MTM763200L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM763200L
711469-MTM763200L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM763200L 711469-MTM763200L
Manufacturer: Panasonic Win Source Part Number: 711469-MTM763200L Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SOT Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 711469-MTM763200L
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SOT
Reference Date Code: 08+
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 711469-MTM763200L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTM763200L
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - DS2003CMX/NOPB - ODG (Origin Data Global)
Specs
Transistor Type Bipolar RF
Package Type 16-SOIC (0.154", 3.90mm Width)
View Details
100V 57A MOSFET Transistor - 278-94-2503PBF - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
Package Type Tube
View Details
3 suppliers
MOSFETs - 1826914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT23; Sot-23
View Details