Panasonic Servo Motor MSMJ082G1V

Description
SERVO MOTOR, MINAS SERIES, 24/48 VDC-100/200/400 VAC, 10-7.5 KWATT, 4.0 AMP, 1.7 TORQUE RATING, 3000 RPM/4500 RPM MAX, WITH HOLDING BRAKE, LOW INERTIA. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, MINAS SERIES, 24/48 VDC-100/200/400 VAC, 10-7.5 KWATT, 4.0 AMP, 1.7 TORQUE RATING, 3000 RPM/4500 RPM MAX, WITH HOLDING BRAKE, LOW INERTIA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 211900585 - Radwell International
Willingboro, NJ, United States
Servo Motor
211900585
Servo Motor 211900585
SERVO MOTOR, MINAS SERIES, 24/48 VDC-100/200/400 VAC, 10-7.5 KWATT, 4.0 AMP, 1.7 TORQUE RATING, 3000 RPM/4500 RPM MAX, WITH HOLDING BRAKE, LOW INERTIA. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, MINAS SERIES, 24/48 VDC-100/200/400 VAC, 10-7.5 KWATT, 4.0 AMP, 1.7 TORQUE RATING, 3000 RPM/4500 RPM MAX, WITH HOLDING BRAKE, LOW INERTIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 211900585
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 4490 ... BS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.7 in-oz/amp (75.6 mN-m/amp)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A230P-EJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 5000 rpm
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details