Panasonic Motors - AC, DC MSMF082L1V2

Description
AC Motor Servomotor 3000 RPM 750W Absolute 200VAC
Request a Quote Datasheet
Description
AC Motor Servomotor 3000 RPM 750W Absolute 200VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - MSMF082L1V2-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
MSMF082L1V2-ND
Motors - AC, DC MSMF082L1V2-ND
AC Motor Servomotor 3000 RPM 750W Absolute 200VAC

AC Motor Servomotor 3000 RPM 750W Absolute 200VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number MSMF082L1V2-ND
Product Name Motors - AC, DC
Output Power 1.01 HP
Continuous Torque 21.2 In-lbs (24.39 kg-cm)
Units English
Shaft Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

SGMCS Direct Drive Servomotor - SGMCS-04C - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V; 208-230/240V 60Hz; International Voltages
Phase Single-phase
AC Motor Features Multi-speed
View Details
Servo Motors - 198989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.9248 HP
Continuous Torque 56.6 In-lbs (65.31 kg-cm)
Units Metric
View Details