Panasonic Servo Motor MSMD042S2A

Description
AC SERVO MOTOR, LOW INERTIA, LEAD WIRE TYPE, IP65, 200 V, 400 W. FREE 2 YEAR RADWELL WARRANTY
Description
AC SERVO MOTOR, LOW INERTIA, LEAD WIRE TYPE, IP65, 200 V, 400 W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 182539556 - Radwell International
Willingboro, NJ, United States
Servo Motor
182539556
Servo Motor 182539556
AC SERVO MOTOR, LOW INERTIA, LEAD WIRE TYPE, IP65, 200 V, 400 W. FREE 2 YEAR RADWELL WARRANTY

AC SERVO MOTOR, LOW INERTIA, LEAD WIRE TYPE, IP65, 200 V, 400 W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 182539556
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 15230693 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A320H-HJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 3500 rpm
View Details
Brushless DC-Servomotors Series 1525 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 9.0 VDC
Torque Constant 0.6938 in-oz/amp (4.9 mN-m/amp)
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 50:1 12 volts - L12-30-50-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details