Panasonic Servo Motor MSMD022P1S

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MINAS A4 SERIES, LOW INERTIA, 200 W RATED OUTPUT, 200 VAC, 3000 RPM, INCREMENTAL ROTARY ENCODER, KEY-WAY, WITHOUT HOLDING BRAKE, WITHOUT OIL SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MINAS A4 SERIES, LOW INERTIA, 200 W RATED OUTPUT, 200 VAC, 3000 RPM, INCREMENTAL ROTARY ENCODER, KEY-WAY, WITHOUT HOLDING BRAKE, WITHOUT OIL SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 24821280 - Radwell International
Willingboro, NJ, United States
Servo Motor
24821280
Servo Motor 24821280
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MINAS A4 SERIES, LOW INERTIA, 200 W RATED OUTPUT, 200 VAC, 3000 RPM, INCREMENTAL ROTARY ENCODER, KEY-WAY, WITHOUT HOLDING BRAKE, WITHOUT OIL SEAL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MINAS A4 SERIES, LOW INERTIA, 200 W RATED OUTPUT, 200 VAC, 3000 RPM, INCREMENTAL ROTARY ENCODER, KEY-WAY, WITHOUT HOLDING BRAKE, WITHOUT OIL SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 24821280
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX40 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Servo Motor - 21665918 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1628 in-oz/amp (1.15 mN-m/amp)
View Details