Panasonic Servo Motor MSMA022A1G

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MINAS A4 SERIES, LOW INERTIA, 200W RATED OUTPUT, 200 V, INCREMENTAL ROTARY ENCODER, KEY-WAY, WITHOUT HOLDING BRAKE, WITH OIL SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MINAS A4 SERIES, LOW INERTIA, 200W RATED OUTPUT, 200 V, INCREMENTAL ROTARY ENCODER, KEY-WAY, WITHOUT HOLDING BRAKE, WITH OIL SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 40301373 - Radwell International
Willingboro, NJ, United States
Servo Motor
40301373
Servo Motor 40301373
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MINAS A4 SERIES, LOW INERTIA, 200W RATED OUTPUT, 200 V, INCREMENTAL ROTARY ENCODER, KEY-WAY, WITHOUT HOLDING BRAKE, WITH OIL SEAL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MINAS A4 SERIES, LOW INERTIA, 200W RATED OUTPUT, 200 V, INCREMENTAL ROTARY ENCODER, KEY-WAY, WITHOUT HOLDING BRAKE, WITH OIL SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 40301373
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3242 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 42.0 VDC
Torque Constant 10.35 in-oz/amp (73.1 mN-m/amp)
View Details
50mm mini linear servo - P16-50-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details