Panasonic Servo Motor MSM022F2GE

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MINAS EX SERIES, LOW INERTIA, 1.6AMP, 92V, 200HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MINAS EX SERIES, LOW INERTIA, 1.6AMP, 92V, 200HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 43614824 - Radwell International
Willingboro, NJ, United States
Servo Motor
43614824
Servo Motor 43614824
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MINAS EX SERIES, LOW INERTIA, 1.6AMP, 92V, 200HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, MINAS EX SERIES, LOW INERTIA, 1.6AMP, 92V, 200HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 43614824
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1226 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.09 in-oz/amp (7.72 mN-m/amp)
View Details
L12-I Micro Linear Actuator with Internal Controller 50mm 50:1 12 volts - L12-50-50-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details