Panasonic Servo Motor MSD023A1XX30

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR DRIVER, MSD023A1XX30, MSD, MSM LOW INERTIA, 3PH, INPUT: 200-230V, POWER: 200W, OUTPUT: 92V, ENCODER, 2500P/R. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR DRIVER, MSD023A1XX30, MSD, MSM LOW INERTIA, 3PH, INPUT: 200-230V, POWER: 200W, OUTPUT: 92V, ENCODER, 2500P/R. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6413849 - Radwell International
Willingboro, NJ, United States
Servo Motor
6413849
Servo Motor 6413849
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR DRIVER, MSD023A1XX30, MSD, MSM LOW INERTIA, 3PH, INPUT: 200-230V, POWER: 200W, OUTPUT: 92V, ENCODER, 2500P/R. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR DRIVER, MSD023A1XX30, MSD, MSM LOW INERTIA, 3PH, INPUT: 200-230V, POWER: 200W, OUTPUT: 92V, ENCODER, 2500P/R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6413849
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1628 in-oz/amp (1.15 mN-m/amp)
View Details
Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details
Servo Motor - 21700616 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details