ElectroCraft Servo Motor 0550-00-000

Description
SERVO MOTOR 14VDC MOTOMATIC MOTOR TACH. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR 14VDC MOTOMATIC MOTOR TACH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 21857761 - Radwell International
Willingboro, NJ, United States
Servo Motor
21857761
Servo Motor 21857761
SERVO MOTOR 14VDC MOTOMATIC MOTOR TACH. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR 14VDC MOTOMATIC MOTOR TACH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 21857761
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
Brushless DC-Servomotors Series 1660 ... BHT 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4540F-SJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 3000 rpm
View Details
Servo Motor - 120684598 - Radwell International
Specs
Commutation Brushless
View Details