Panasonic RF/IF and RFID - RFID, RF Access, Monitoring ICs MN63Y1214-E1

Description
Win Source Part Number: 973579-MN63Y1214-E1 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Reader/Transponder Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C, UART Standards: ISO 14443 Voltage - Supply: 3.6V Package / Case: 8-XFDFN Exposed Pad Supplier Device Package: 8-SON (2x2) Temperature Range - Operating: -20°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electronic Components Other Names: 10-MN63Y1214-E1TR Base Product Number: MN63Y1214 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 973579-MN63Y1214-E1 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Reader/Transponder Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C, UART Standards: ISO 14443 Voltage - Supply: 3.6V Package / Case: 8-XFDFN Exposed Pad Supplier Device Package: 8-SON (2x2) Temperature Range - Operating: -20°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electronic Components Other Names: 10-MN63Y1214-E1TR Base Product Number: MN63Y1214 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 973579-MN63Y1214-E1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
973579-MN63Y1214-E1
RF/IF and RFID - RFID, RF Access, Monitoring ICs 973579-MN63Y1214-E1
Win Source Part Number: 973579-MN63Y1214-E1 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Reader/Transponder Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C, UART Standards: ISO 14443 Voltage - Supply: 3.6V Package / Case: 8-XFDFN Exposed Pad Supplier Device Package: 8-SON (2x2) Temperature Range - Operating: -20°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electronic Components Other Names: 10-MN63Y1214-E1TR Base Product Number: MN63Y1214 Product Status: Obsolete

Win Source Part Number: 973579-MN63Y1214-E1
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Type: RFID Reader/Transponder
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Frequency: 13.56MHz
Interface: I2C, UART
Standards: ISO 14443
Voltage - Supply: 3.6V
Package / Case: 8-XFDFN Exposed Pad
Supplier Device Package: 8-SON (2x2)
Temperature Range - Operating: -20°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electronic Components
Other Names: 10-MN63Y1214-E1TR
Base Product Number: MN63Y1214
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 973579-MN63Y1214-E1
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 9210631P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active High; Active High
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details