Panasonic RFID, RF Access, Monitoring ICs - MN63Y1213-E1 MN63Y1213-E1

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 132755-MN63Y1213-E1 Packaging: Reel - TR Type: RFID Reader/Transponder Frequency: 13.56MHz Standards: ISO 14443 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 8-SON (2x2) Supply Voltage - Operating: 1.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 132755-MN63Y1213-E1 Packaging: Reel - TR Type: RFID Reader/Transponder Frequency: 13.56MHz Standards: ISO 14443 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 8-SON (2x2) Supply Voltage - Operating: 1.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - MN63Y1213-E1 - 132755-MN63Y1213-E1 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - MN63Y1213-E1
132755-MN63Y1213-E1
RFID, RF Access, Monitoring ICs - MN63Y1213-E1 132755-MN63Y1213-E1
Manufacturer: Panasonic Electronic Components Win Source Part Number: 132755-MN63Y1213-E1 Packaging: Reel - TR Type: RFID Reader/Transponder Frequency: 13.56MHz Standards: ISO 14443 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 8-SON (2x2) Supply Voltage - Operating: 1.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 132755-MN63Y1213-E1
Packaging: Reel - TR
Type: RFID Reader/Transponder
Frequency: 13.56MHz
Standards: ISO 14443
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 8-SON (2x2)
Supply Voltage - Operating: 1.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 132755-MN63Y1213-E1
Product Name RFID, RF Access, Monitoring ICs - MN63Y1213-E1
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products