Panasonic RFID, RF Access, Monitoring ICs - MN63Y1212-E1 MN63Y1212-E1

Description
Manufacturer: Panasonic Win Source Part Number: 927625-MN63Y1212-E1 Operating Temperature Range: -20°C ~ 85°C Features: RFID Reader IC 13.56MHz ISO 14443 UART 1.7V ~ 3.6V 8-XFDFN Exposed Pad Package: Reel - TR Package: 8-XFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: MN63Y1212-E1DKR, MN63Y1212-E1CT, MN63Y1212E1, MN63Y1212-E1TR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 927625-MN63Y1212-E1 Operating Temperature Range: -20°C ~ 85°C Features: RFID Reader IC 13.56MHz ISO 14443 UART 1.7V ~ 3.6V 8-XFDFN Exposed Pad Package: Reel - TR Package: 8-XFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: MN63Y1212-E1DKR, MN63Y1212-E1CT, MN63Y1212E1, MN63Y1212-E1TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - MN63Y1212-E1 - 927625-MN63Y1212-E1 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - MN63Y1212-E1
927625-MN63Y1212-E1
RFID, RF Access, Monitoring ICs - MN63Y1212-E1 927625-MN63Y1212-E1
Manufacturer: Panasonic Win Source Part Number: 927625-MN63Y1212-E1 Operating Temperature Range: -20°C ~ 85°C Features: RFID Reader IC 13.56MHz ISO 14443 UART 1.7V ~ 3.6V 8-XFDFN Exposed Pad Package: Reel - TR Package: 8-XFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: MN63Y1212-E1DKR, MN63Y1212-E1CT, MN63Y1212E1, MN63Y1212-E1TR

Manufacturer: Panasonic
Win Source Part Number: 927625-MN63Y1212-E1
Operating Temperature Range: -20°C ~ 85°C
Features: RFID Reader IC 13.56MHz ISO 14443 UART 1.7V ~ 3.6V 8-XFDFN Exposed Pad
Package: Reel - TR
Package: 8-XFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 8-SON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: MN63Y1212-E1DKR, MN63Y1212-E1CT, MN63Y1212E1, MN63Y1212-E1TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 927625-MN63Y1212-E1
Product Name RFID, RF Access, Monitoring ICs - MN63Y1212-E1
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - 5962-8759401YA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage Supervisors - 1901619P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details