Panasonic RF and Wireless - RFID, RF Access, Monitoring ICs MN63Y1210AF

Description
IC RFID RDR/TRANS 13.56MZ 16SSOP
Datasheet
Description
IC RFID RDR/TRANS 13.56MZ 16SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RFID, RF Access, Monitoring ICs - MN63Y1210AF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
MN63Y1210AF
RF and Wireless - RFID, RF Access, Monitoring ICs MN63Y1210AF
IC RFID RDR/TRANS 13.56MZ 16SSOP

IC RFID RDR/TRANS 13.56MZ 16SSOP

Supplier's Site
RFID, RF Access, Monitoring ICs - MN63Y1210AF - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
MN63Y1210AF
RFID, RF Access, Monitoring ICs MN63Y1210AF
IC RFID RDR/TRANS 13.56MZ 16SSOP

IC RFID RDR/TRANS 13.56MZ 16SSOP

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - MN63Y1210AF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
MN63Y1210AF
RFID, RF Access, Monitoring ICs MN63Y1210AF
RFID Reader/Transponder IC 13.56MHz ISO 14443 UART 1.8V ~ 3.6V 16-LSSOP (0.173", 4.40mm Width)

RFID Reader/Transponder IC 13.56MHz ISO 14443 UART 1.8V ~ 3.6V 16-LSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number MN63Y1210AF MN63Y1210AF MN63Y1210AF
Product Name RF and Wireless - RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type SSOP SSOP; 16-LSSOP (0.173", 4.40mm Width) SOP; SSOP; 16-LSSOP (0.173\", 4.40mm Width)
Device Type RFID Reader/Transponder Receiver
Supply Voltage Other; 1.8V ~ 3.6V 3.6V; Other; 1.8V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QCAA-B-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 2400 MHz
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
Telecom - 863-SI32284-A-ZM2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 48-VFQFN Exposed Pad
Pins 48 #
View Details