Panasonic Servo Motor MFAO40LB2NSA

Description
SERVO MOTOR AC 400W 3000RPM 1.1 INERTIA 200V TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR AC 400W 3000RPM 1.1 INERTIA 200V TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 22108633 - Radwell International
Willingboro, NJ, United States
Servo Motor
22108633
Servo Motor 22108633
SERVO MOTOR AC 400W 3000RPM 1.1 INERTIA 200V TYPE. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR AC 400W 3000RPM 1.1 INERTIA 200V TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 22108633
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
200mm linear servo - P16-200-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details