Panasonic 31V 150MW Zener Diode MAZS3000HL

Description
DIODE ZENER 31V 150MW SSMINI2 Product overview: MAZS3000HL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 31V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 31V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS3000HL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 31V 150MW SSMINI2 Product overview: MAZS3000HL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 31V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 31V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS3000HL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
31V 150MW Zener Diode - 287-MAZS3000HL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
31V 150MW Zener Diode
287-MAZS3000HL
31V 150MW Zener Diode 287-MAZS3000HL
DIODE ZENER 31V 150MW SSMINI2 Product overview: MAZS3000HL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 31V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 31V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS3000HL can be used for catalog matching and distributor lookup.

DIODE ZENER 31V 150MW SSMINI2 Product overview: MAZS3000HL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 31V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 31V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS3000HL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZS3000HL - 022344-MAZS3000HL - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZS3000HL
022344-MAZS3000HL
Diodes - Zener - Single - MAZS3000HL 022344-MAZS3000HL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 022344-MAZS3000HL Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 23V Voltage - Zener (Nom) (Vz): 31V Impedance (Max) (Zzt): 160 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F1 Maximum Power Dissipation: 150mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 022344-MAZS3000HL
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 23V
Voltage - Zener (Nom) (Vz): 31V
Impedance (Max) (Zzt): 160 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F1
Maximum Power Dissipation: 150mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZS3000HL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZS3000HL
Discrete Semiconductor Products - Diodes - Zener MAZS3000HL
DIODE ZENER 31V 150MW SSMINI2

DIODE ZENER 31V 150MW SSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZS3000HL 022344-MAZS3000HL MAZS3000HL
Product Name 31V 150MW Zener Diode Diodes - Zener - Single - MAZS3000HL Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape SSMini2-F1 SSMini2-F1
RoHS Compliant RoHS
VZ 31 volts 31 volts 31 volts
ZZT 160 ohms 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data